The LMP2234 is a quad micropower precision operational amplifier designed for battery-powered applications, featuring a 1.6V to 5.5V operating voltage range and a quiescent supply current of up to 50 µA. It is offered in a 14-pin TSSOP package with an operating temperature range of -40°C to 125°C. The device has a maximum input offset voltage of 150 µV and an offset drift of 0.75 µV/°C, with a CMOS input bias current of ±20 fA. It provides rail-to-rail output swing and common mode input range extending 200 mV below the negative supply. The gain bandwidth product is 130 kHz, and the slew rate is 58 V/µs.
Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055457-LMP2234BMT/N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.058 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 36μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 130kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quad Op Amp, 130kHz BW, 1.6V-5.5V, 10uV Vos, 36uA, TSSOP Product overview: LMP2234BMT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 130kHz, 1.6V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 130kHz, 1.6V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234BMT/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 300uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Precision Amplifiers Quad MicroPwr Prec Amp
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2234BMT/NOPB | 1055457-LMP2234BMT/NOPB | 687-LMP2234BMT/NOPB | LMP2234BMT/NOPB | LMP2234BMT/NOPB-ND | LMP2234BMT/NOPB | LMP2234BMT/NOPB | LMP2234BMT/NOPB | LMP2234BMT/NOPB |
| Product Name | LMP2234 Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234BMT/NOPB | Quad 130kHz 1.6V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.6 to 5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 volts | |||||
| VOS | 0.1500 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 9 microamps | ||||||||
| CMRR | 97 dB |