Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055452-LMP2234AMTX/
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.058 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 36μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 130kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
Quad Op Amp, 130kHz GBW, 10uV Vos, 0.02pA Ib, 1.6V-5.5V, TSSOP Product overview: LMP2234AMTX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 130kHz, 1.6V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 130kHz, 1.6V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234AMTX/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2234AMTX/NOPB | 1055452-LMP2234AMTX/NOPB | LMP2234AMTX/NOPB-ND | 687-LMP2234AMTX/NOPB | LMP2234AMTX/NOPB | LMP2234AMTX/NOPB | LMP2234AMTX/NOPB |
| Product Name | LMP2234 Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234AMTX/NOPB | Instrumentation, Op Amps, Buffer Amps | Quad 130kHz 1.6V 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.6 to 5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 volts | |||
| VOS | 0.1500 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||
| Quiescent Current (IQ) | 9 microamps | ||||||
| CMRR | 97 dB |