The LMP2234 is a quad micropower precision operational amplifier designed for battery-powered applications, featuring a 1.6V to 5.5V supply voltage range and a quiescent supply current of up to 50 μA. It offers a maximum input offset voltage of 150 μV and an offset drift of 0.75 μV/°C for the LMP2234A variant, with a gain-bandwidth product of 130 kHz and a slew rate of 58 V/μs. The device supports rail-to-rail output swing, with input common-mode range extending 200 mV below the negative supply, enabling ground sensing in single-supply systems. It is offered in a 14-pin TSSOP package with an operating temperature range of -40°C to 125°C. Input bias current is as low as ±20 fA, and it provides a common-mode rejection ratio of 97 dB and power supply rejection ratio of 120 dB.
Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-TSSOP -40 to 125
Operational Amplifier, 4 Func, 300uV Offset-Max, CMOS, PDSO14
Operational Amplifier, 4 Func, 300uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
Quad Op Amp, 130kHz BW, 10uV Vos, 36uA, 1.6-5.5V, TSSOP Product overview: LMP2234AMTE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 130kHz, 36uA, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 130kHz, 36uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234AMTE/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1055450-LMP2234AMTE/
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.058 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 36μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 130kHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
LMP2234 QUAD MICROPOWER, 1.6V, P
IC OPAMP GP 4 CIRCUIT 14TSSOP
Precision Amplifiers Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-TSSOP -40 to 125
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2234AMTE/NOPB | LMP2234AMTE/NOPB | LMP2234AMTE/NOPBTR-ND | 687-LMP2234AMTE/NOPB | 1055450-LMP2234AMTE/NOPB | LMP2234AMTE/NOPB | LMP2234AMTE/NOPB | LMP2234AMTE/NOPB | LMP2234AMTE/NOPB | LMP2234AMTE/NOPB |
| Product Name | LMP2234 Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input | Instrumentation, Op Amps, Buffer Amps | Quad 130kHz 36uA 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234AMTE/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.6 to 5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 volts | 5.5 volts | |||||
| VOS | 0.1500 millivolts | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 9 microamps | |||||||||
| CMRR | 97 dB |