Texas Instruments Operational Amplifier IC LMP2234AMT

Description
Operational Amplifier, 4 Func, 275uV Offset-Max, CMOS, PDSO14
Request a Quote Datasheet
Description
Operational Amplifier, 4 Func, 275uV Offset-Max, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMP2234AMT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 275uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 275uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-LMP2234AMT
Operational Amplifier IC 687-LMP2234AMT
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: LMP2234AMT from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234AMT can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: LMP2234AMT from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234AMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234AMT - 1201770-LMP2234AMT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234AMT
1201770-LMP2234AMT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234AMT 1201770-LMP2234AMT
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201770-LMP2234AMT Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201770-LMP2234AMT
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMP2234AMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP2234AMT
Integrated Circuits (ICs) - Linear - Amplifiers LMP2234AMT
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP2234AMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP2234AMT
Instrumentation, OP Amps, Buffer Amps LMP2234AMT
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP2234AMT 687-LMP2234AMT 1201770-LMP2234AMT LMP2234AMT LMP2234AMT
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234AMT Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type SSOP; SOP; TSSOP; TSSOP14 Bulk -40degC ~ 125degC SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Obsolete Active Active
Slew Rate 0.0480 V/µs 4.80E-8 V/µs 0.0480 V/µs
Bandwidth 0.1300 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Op Amps - 2449767P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details