Texas Instruments LMP2234 Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input LMP2234AMA/NOPB

Description
Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMP2234 Quad Micropower, 1.6V, Precision,  Operational Amplifier with CMOS Input - LMP2234AMA/NOPB - Texas Instruments
Dallas, TX, United States
LMP2234 Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input
LMP2234AMA/NOPB
LMP2234 Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input LMP2234AMA/NOPB
Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-SOIC -40 to 125

Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234AMA/NOPB - 1055449-LMP2234AMA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234AMA/NOPB
1055449-LMP2234AMA/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234AMA/NOPB 1055449-LMP2234AMA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055449-LMP2234AMA/N OPB Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.058 V/μs Current - Input Bias: 0.02pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 36μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 130kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055449-LMP2234AMA/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.058 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 36μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 130kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39783-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39783-5-ND
Instrumentation, Op Amps, Buffer Amps 296-39783-5-ND
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 130kHz 1.6V 5.5V Operational Amplifier IC
687-LMP2234AMA/NOPB
Quad 130kHz 1.6V 5.5V Operational Amplifier IC 687-LMP2234AMA/NOPB
Quad Op Amp, 130kHz BW, 1.6V-5.5V, 150uV Vos, 36uA, SOIC Product overview: LMP2234AMA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 130kHz, 1.6V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 130kHz, 1.6V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234AMA/NOPB can be used for catalog matching and distributor lookup.

Quad Op Amp, 130kHz BW, 1.6V-5.5V, 150uV Vos, 36uA, SOIC Product overview: LMP2234AMA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 130kHz, 1.6V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 130kHz, 1.6V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234AMA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMP2234AMA/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 300uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 300uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
 - LMP2234AMA/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 300uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 300uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP2234AMA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP2234AMA/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP2234AMA/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Amp Prec Quad Lo Pwr 14So, Powerwise; No. Of Amplifiers Texas Instruments - 28AH2872 - Newark, An Avnet Company
Chicago, IL, United States
Amp Prec Quad Lo Pwr 14So, Powerwise; No. Of Amplifiers Texas Instruments
28AH2872
Amp Prec Quad Lo Pwr 14So, Powerwise; No. Of Amplifiers Texas Instruments 28AH2872
AMP PREC QUAD LO PWR 14SO, POWERWISE; No. of Amplifiers:4 Amplifier; Bandwidth:130kHz; Slew Rate:58V/µs; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

AMP PREC QUAD LO PWR 14SO, POWERWISE; No. of Amplifiers:4 Amplifier; Bandwidth:130kHz; Slew Rate:58V/µs; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
LMP2234AMA/NOPB
Precision Amplifiers LMP2234AMA/NOPB
Precision Amplifiers Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-SOIC -40 to 125

Precision Amplifiers Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP2234AMA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP2234AMA/NOPB
Instrumentation, OP Amps, Buffer Amps LMP2234AMA/NOPB
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMP2234AMA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP2234AMA/NOPB
Instrumentation, OP Amps, Buffer Amps LMP2234AMA/NOPB
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LMP2234AMA/NOPB 1055449-LMP2234AMA/NOPB 296-39783-5-ND 687-LMP2234AMA/NOPB LMP2234AMA/NOPB LMP2234AMA/NOPB 28AH2872 LMP2234AMA/NOPB LMP2234AMA/NOPB
Product Name LMP2234 Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234AMA/NOPB Instrumentation, Op Amps, Buffer Amps Quad 130kHz 1.6V 5.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Amp Prec Quad Lo Pwr 14So, Powerwise; No. Of Amplifiers Texas Instruments Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.6 to 5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
VOS 0.1500 millivolts 0.0100 millivolts 0.0100 millivolts
Quiescent Current (IQ) 9 microamps
CMRR 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC111FNRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers