Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234A MDC LMP2234A MDC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055447-LMP2234A MDC Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.058 V/μs Current - Input Bias: 0.02pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 36μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 130kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055447-LMP2234A MDC Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.058 V/μs Current - Input Bias: 0.02pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 36μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 130kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234A MDC - 1055447-LMP2234A MDC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234A MDC
1055447-LMP2234A MDC
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234A MDC 1055447-LMP2234A MDC
Manufacturer: Texas Instruments Win Source Part Number: 1055447-LMP2234A MDC Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.058 V/μs Current - Input Bias: 0.02pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 36μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 130kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055447-LMP2234A MDC
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.058 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 36μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 130kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Operational Amplifier IC - 687-LMP2234A MDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMP2234A MDC
Operational Amplifier IC 687-LMP2234A MDC
IC OPAMP GP 4 CIRCUIT DIE Product overview: LMP2234A MDC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234A MDC can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT DIE Product overview: LMP2234A MDC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234A MDC can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP2234A MDC
Integrated Circuits (ICs) - Linear - Amplifiers LMP2234A MDC
IC OPAMP GP 4 CIRCUIT DIE

IC OPAMP GP 4 CIRCUIT DIE

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234A MDC - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP2234A MDC
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP2234A MDC
IC OPAMP GP 4 CIRCUIT DIE

IC OPAMP GP 4 CIRCUIT DIE

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP2234A MDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP2234A MDC
Instrumentation, OP Amps, Buffer Amps LMP2234A MDC
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail Die

General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail Die

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1055447-LMP2234A MDC 687-LMP2234A MDC LMP2234A MDC LMP2234A MDC LMP2234A MDC
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234A MDC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 1.6 to 5.5 volts
Source Current (IS) 0.0360 milliamps 0.0360 milliamps 0.0360 milliamps
VOS 0.0100 millivolts 0.0100 millivolts
IBIAS 2.00E-8 µA 2.00E-8 µA
GBW 0.1300 MHz 0.1300 MHz
Unlock Full Specs
to access all available technical data