Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMMX LMP2232AMMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071593-LMP2232AMMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.058 V/μs Current - Input Bias: 0.02pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 19μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 130kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071593-LMP2232AMMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.058 V/μs Current - Input Bias: 0.02pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 19μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 130kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMMX - 071593-LMP2232AMMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMMX
071593-LMP2232AMMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMMX 071593-LMP2232AMMX
Manufacturer: Texas Instruments Win Source Part Number: 071593-LMP2232AMMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.058 V/μs Current - Input Bias: 0.02pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 19μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 130kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071593-LMP2232AMMX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.058 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 19μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 130kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 0.128MHz MSOP Operational Amplifier IC - 687-LMP2232AMMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 0.128MHz MSOP Operational Amplifier IC
687-LMP2232AMMX
Dual 0.128MHz MSOP Operational Amplifier IC 687-LMP2232AMMX
DUAL OP-AMP, 275uV OFFSET-MAX, 0.128MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMP2232AMMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.128MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.128MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2232AMMX can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 275uV OFFSET-MAX, 0.128MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMP2232AMMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.128MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.128MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2232AMMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 071593-LMP2232AMMX 687-LMP2232AMMX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMMX Dual 0.128MHz MSOP Operational Amplifier IC
Supply Voltage (VS) 1.6 to 5.5 volts
Source Current (IS) 0.0190 milliamps
VOS 0.0100 millivolts
IBIAS 2.00E-8 µA
GBW 0.1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
 - 5417/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester Active
View Details
Op Amps - 1698207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type Dmp
Number of Pins 8
View Details