The LMP2232AMAX/NOPB is a dual micropower precision operational amplifier designed for battery-powered applications, operating from 1.6V to 5.5V with a quiescent supply current of 19 μA per amplifier. It features a maximum input offset voltage of 150 μV and a maximum offset voltage drift of 0.5 μV/°C, along with a gain bandwidth product of 130 kHz and a slew rate of 58 V/µs. The device offers rail-to-rail output swing within 50 mV of the supply rails and common-mode input voltage range extending 200 mV below the negative supply. It is housed in an 8-pin SOIC package with an operating temperature range of -40°C to 125°C.
Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055439-LMP2232AMAX/
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.058 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 19μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 130kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Dual Op Amp, 1.6V-5.5V, 130kHz GBW, 150uV Vos, CMOS, 8-SOIC Product overview: LMP2232AMAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.6V, 5.5V, 130kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.6V, 5.5V, 130kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2232AMAX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input 8-SOIC -40 to 125
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2232AMAX/NOPB | 1055439-LMP2232AMAX/NOPB | LMP2232AMAX/NOPB-ND | 687-LMP2232AMAX/NOPB | LMP2232AMAX/NOPB | LMP2232AMAX/NOPB | LMP2232AMAX/NOPB | LMP2232AMAX/NOPB | LMP2232AMAX/NOPB |
| Product Name | LMP2232 Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMAX/NOPB | Instrumentation, Op Amps, Buffer Amps | Dual 1.6V 5.5V 130kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 volts | |||||
| VOS | 0.1500 millivolts | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||
| Quiescent Current (IQ) | 13.5 microamps | ||||||||
| CMRR | 97 dB |