The LMP2231BMA/NOPB is a single micropower precision operational amplifier designed for battery-powered applications. It operates within a supply voltage range of 1.6V to 5.5V and features a low supply current of 10 µA, which contributes to extended battery life. The amplifier has a maximum input offset voltage of ±150 µV and a temperature coefficient of offset voltage drift of ±2.5 µV/°C, ensuring high accuracy and stability over temperature variations. This device offers a rail-to-rail output that swings to within 15 mV of the supply voltage, enhancing the dynamic range in single-supply applications. It also boasts a common mode input voltage range that extends 200 mV below the negative supply, making it suitable for ground-sensing applications. The LMP2231BMA/NOPB is available in an 8-pin SOIC package and is rated for operation over a temperature range of -40°C to 125°C, making it versatile for various environmental conditions.
Single Micropower, 1.6V, Precision Operational Amplifier with CMOS Inputs 8-SOIC -40 to 125
Operational Amplifier, 1 Func, 150uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 150uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Single Micropower, 1.6V, Precision Operational Amplifier with CMOS Inputs 8-SOIC -40 to 125
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2231BMA/NOPB | LMP2231BMA/NOPB | LMP2231BMA/NOPB-ND | LMP2231BMA/NOPB | LMP2231BMA/NOPB | LMP2231BMA/NOPB |
| Product Name | LMP2231 Single Micropower, 1.6V, Precision Operational Amplifier with CMOS Inputs | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.6 to 5.5 volts | |||||
| VOS | 0.1500 millivolts | 0.0100 millivolts | ||||
| Quiescent Current (IQ) | 16 microamps | |||||
| CMRR | 97 dB |