Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2231AMAX LMP2231AMAX

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201742-LMP2231AMAX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201742-LMP2231AMAX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2231AMAX - 1201742-LMP2231AMAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2231AMAX
1201742-LMP2231AMAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2231AMAX 1201742-LMP2231AMAX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201742-LMP2231AMAX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201742-LMP2231AMAX
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
1.8V Operational Amplifier IC - 687-LMP2231AMAX - ERSAELECTRONICS PTE. LTD.
Singapore
1.8V Operational Amplifier IC
687-LMP2231AMAX
1.8V Operational Amplifier IC 687-LMP2231AMAX
Micropower, 1.8V, Precision Operational Amplifier with CMOS Inputs Product overview: LMP2231AMAX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2231AMAX can be used for catalog matching and distributor lookup.

Micropower, 1.8V, Precision Operational Amplifier with CMOS Inputs Product overview: LMP2231AMAX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2231AMAX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1201742-LMP2231AMAX 687-LMP2231AMAX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2231AMAX 1.8V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Audio Amplifier ICs - 7902978P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Operating Range Speaker
View Details