Operational Amplifier, 1 Func, 275uV Offset-Max, CMOS, PDSO8
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201741-LMP2231AMA
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: LMP2231AMA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2231AMA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Sensors, Transducers - Amplifiers - Precision OpAmps
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMP2231AMA | 1201741-LMP2231AMA | 687-LMP2231AMA | LMP2231AMA | LMP2231AMA |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2231AMA | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Sensors, Transducers - Amplifiers - Precision OpAmps | |
| Package Type | SOP; SOP8 | Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Active | |||
| Slew Rate | 0.0580 V/µs | 0.0580 V/µs | |||
| Bandwidth | 0.1300 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |