Zero Drift, Low Noise, EMI Hardened Amplifier 8-SOIC -40 to 125
Dual Op Amp, 5MHz GBW, 0.4uV Vos, 120dB CMRR, 1.1mA, SOIC Product overview: LMP2022MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 1.1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 1.1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2022MAX/NOPB can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit 8-SOIC
Zero-Drift Amplifier 2 Circuit 8-SOIC
Zero-Drift Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 143368-LMP2022MAX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 2.6 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 0.4μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 1.1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Precision Amplifiers Zero Drift, Low Noise, EMI Hardened Dual Amplifier 8-SOIC -40 to 125
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Zero-Drift Amplifier 2 Circuit 8-SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2022MAX/NOPB | 687-LMP2022MAX/NOPB | 296-35342-2-ND | 143368-LMP2022MAX/NOPB | LMP2022MAX/NOPB | 815-LMP2022MAX/NOPB | LMP2022MAX/NOPB | LMP2022MAX/NOPB | LMP2022MAX/NOPB | LMP2022MAX/NOPB |
| Product Name | LMP2022 Zero Drift, Low Noise, EMI Hardened Amplifier | Dual 5MHz 1.1mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2022MAX/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC,VSSOP | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | ||||||
| Slew Rate | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.60E-6 V/µs |