The LMP2021 is a single precision operational amplifier with ultra-low input offset voltage of 0.4 µV (typical) and drift of 0.004 µV/°C (typical), designed for high-accuracy instrumentation and sensor interfaces. It operates from 2.2 V to 5.5 V, consumes 1.1 mA per amplifier, and offers a 5 MHz gain bandwidth and 2.6 V/µs slew rate. The device is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and supports an operating temperature range of −40°C to 125°C. Its continuous auto-zero circuitry enables low noise performance of 260 nV (0.1 Hz to 10 Hz) and high CMRR and PSRR. The LMP2021MFE/NOPB is a variant within this series, sharing all core specifications and package dimensions.
Zero Drift, Low Noise, EMI Hardened Amplifier 5-SOT-23 -40 to 125
Zero-Drift Amplifier 1 Circuit SOT-23-5
Zero-Drift Amplifier 1 Circuit SOT-23-5
Zero-Drift Amplifier 1 Circuit SOT-23-5
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDSO5
Low Noise Op Amp, 5MHz BW, 5uV Vos, 120dB CMRR, SOT-23 Product overview: LMP2021MFE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2021MFE/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201732-LMP2021MFE/N
Series: LMP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Zero-Drift
Current - Input Bias: 25pA
Voltage - Input Offset: 0.4μV
Family Name: LMP2021
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 50mA
SR - Slew Rate: 2.6 V/μs
GBP - Gain Bandwidth Product: 5MHz
Dual Supply Voltage (±): 2.2 V ~ 5.5 V
Alternative Parts (Cross-Reference): LTC2050IS5#TRPBF; LTC2050CS5#TRPBF; LTC2050CS5#TRM;
Introduction Date: November 06, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
OP AMP, 5MHZ, 2.6V/US, SOT-23-5; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit SOT-23-5
Operational Amplifiers - Op Amps Zero Drift,Low Noise EMI Hardened Amp
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2021MFE/NOPB | LMP2021MFE/NOPBCT-ND | LMP2021MFE/NOPB | 687-LMP2021MFE/NOPB | 1201732-LMP2021MFE/NOPB | 26AJ7024 | LMP2021MFE/NOPB | LMP2021MFE/NOPB | LMP2021MFE/NOPB | LMP2021MFE/NOPB | LMP2021MFE/NOPB |
| Product Name | LMP2021 Zero Drift, Low Noise, EMI Hardened Amplifier | Instrumentation, Op Amps, Buffer Amps | 5MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2021MFE/NOPB | Op Amp, 5Mhz, 2.6V/us, Sot-23-5; No. Of; Msl Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||||
| Package Type | SOIC,SOT-23 | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Tape and Reel | Surface Mount | SOT; SC-74A, SOT-753 | Surface Mount | ||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |||||||
| Slew Rate | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.60E-6 V/µs | 2.6 V/µs | 2.6 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |