Zero Drift, Low Noise, EMI Hardened Amplifier 8-SOIC -40 to 125
Zero-Drift Amplifier 1 Circuit 8-SOIC
Zero-Drift Amplifier 1 Circuit 8-SOIC
Zero-Drift Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 923457-LMP2021MAX/NO
Series: LMP®
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMP2021
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMP2021MAX, LMP2021MAX/NOPB-ND, 296-35341-6, LMP2021MAXNOPB, 296-35341-2, 296-35341-1, LMP2021MAX-ND
120dB CMRR, 5MHz GBW, 0.4uV Vos Op Amp, 1-Ch, SOIC, 2.2-5.5V Product overview: LMP2021MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2021MAX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 5uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 5uV Offset-Max, CMOS, PDSO8
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Zero Drift, Low Noise, EMI Hardened Single Amplifier 8-SOIC -40 to 125
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2021MAX/NOPB | 296-35341-2-ND | 923457-LMP2021MAX/NOPB | 687-LMP2021MAX/NOPB | LMP2021MAX/NOPB | LMP2021MAX/NOPB | LMP2021MAX/NOPB | LMP2021MAX/NOPB | LMP2021MAX/NOPB |
| Product Name | LMP2021 Zero Drift, Low Noise, EMI Hardened Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2021MAX/NOPB | 5MHz 5.5V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,SOT-23 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | ||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||||||
| Slew Rate | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.60E-6 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |