Texas Instruments High-Performance Analog Op Amp Evaluation Boards LMP2021MAEVAL/NOPB

Description
EVAL BOARD FOR LMP2021
Request a Quote Datasheet
Description
EVAL BOARD FOR LMP2021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amp Evaluation Boards - 296-49232-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
296-49232-ND
Op Amp Evaluation Boards 296-49232-ND
EVAL BOARD FOR LMP2021

EVAL BOARD FOR LMP2021

Buy Now Datasheet
Evaluation Boards - Op Amps - LMP2021MAEVAL/NOPB - 779506-LMP2021MAEVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - LMP2021MAEVAL/NOPB
779506-LMP2021MAEVAL/NOPB
Evaluation Boards - Op Amps - LMP2021MAEVAL/NOPB 779506-LMP2021MAEVAL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779506-LMP2021MAEVAL /NOPB Series: LMP Operating Temperature Range: -40°C ~ 125°C Output Type: Differential Amplifier Type: Instrumentation Supplied Contents: Board(s) Utilized IC / Part: LMP2021 Family Name: LMP2021 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 1.1mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 50mA SR - Slew Rate: 2.6 V/μs Dual Supply Voltage (±): 2.2 V ~ 5.5 V Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779506-LMP2021MAEVAL/NOPB
Series: LMP
Operating Temperature Range: -40°C ~ 125°C
Output Type: Differential
Amplifier Type: Instrumentation
Supplied Contents: Board(s)
Utilized IC / Part: LMP2021
Family Name: LMP2021
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 1.1mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 50mA
SR - Slew Rate: 2.6 V/μs
Dual Supply Voltage (±): 2.2 V ~ 5.5 V
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LMP2021MAEVAL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LMP2021MAEVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LMP2021MAEVAL/NOPB
BOARD EVAL FOR LMP2021

BOARD EVAL FOR LMP2021

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-49232-ND 779506-LMP2021MAEVAL/NOPB LMP2021MAEVAL/NOPB
Product Name Op Amp Evaluation Boards Evaluation Boards - Op Amps - LMP2021MAEVAL/NOPB Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - WPP100B001 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
LED Development Tools - 1887087 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,EQY-6-63+,MC1631-1,50 OHM - TB-1041-6-63+ - Mini-Circuits
Specs
Category Developement Board
View Details