The LMP2021 is a single zero-drift, low-noise, EMI-hardened operational amplifier with an input offset voltage of ±5 µV maximum and a drift of ±0.02 µV/°C maximum. It operates from 2.2 V to 5.5 V, consumes 1.1 mA per amplifier, and offers a gain bandwidth of 5 MHz and a slew rate of 2.6 V/µs. The device achieves 160 dB open-loop gain, 139 dB CMRR, and 130 dB PSRR, with input voltage noise of 11 nV/√Hz at 1000 gain and 260 nVPP from 0.1 Hz to 10 Hz. It is offered in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and supports an operating temperature range of -40°C to 125°C. The LMP2021MA/NOPB variant is housed in this SOIC package.
Zero Drift, Low Noise, EMI Hardened Amplifier 8-SOIC -40 to 125
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDSO8
Zero-Drift Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1201730-LMP2021MA/NO
Series: LMP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Zero-Drift
Current - Input Bias: 25pA
Voltage - Input Offset: 0.4μV
Family Name: LMP2021
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 2.6 V/μs
GBP - Gain Bandwidth Product: 5MHz
Dual Supply Voltage (±): 2.2 V ~ 5.5 V
Alternative Parts (Cross-Reference): AD8551AR-REEL7; AD8551AR; AD8551AR-REEL;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Low Noise Op Amp, 5MHz BW, 0.4uV Vos, 1.1mA, 5.5V, SOIC Product overview: LMP2021MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 1.1mA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 1.1mA, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2021MA/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Operational Amplifiers - Op Amps Zero Drift,Low Noise EMI Hardened Amp
IC, OP-AMP, 5MHZ, 2.6V/ US, SOIC-8; OP A; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2021MA/NOPB | LMP2021MA/NOPB | LMP2021MA/NOPB-ND | 1201730-LMP2021MA/NOPB | 687-LMP2021MA/NOPB | LMP2021MA/NOPB | LMP2021MA/NOPB | 29AH6132 | LMP2021MA/NOPB | LMP2021MA/NOPB |
| Product Name | LMP2021 Zero Drift, Low Noise, EMI Hardened Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2021MA/NOPB | 5MHz 1.1mA 5.5V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Ic, Op-Amp, 5Mhz, 2.6V/ Us, Soic-8; Op A; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC,SOT-23 | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Standards | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps |