Manufacturer: National Semiconductor
Win Source Part Number: 1319466-LMP2016MA/NO
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 2
Standard Package: 95
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 0.12 µV
Current - Supply: 930µA (x2 Channels)
Current - Output / Channel: 17 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
HTSUS: 8542.33.0001
Other Part Number: NATNSCLMP2016MA/NOPB
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.25 V
Dual Op Amp, 3MHz GBW, 100dB CMRR, 5.25V, SOIC Product overview: LMP2016MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 5.25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 5.25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2016MA/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 10uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319466-LMP2016MA/NOPB | 687-LMP2016MA/NOPB | LMP2016MA/NOPB | LMP2016MA/NOPB | LMP2016MA/NOPB | LMP2016MA/NOPB |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 3MHz 5.25V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||
| Source Current (IS) | 0.9300 milliamps | 0.9300 milliamps | 0.9300 milliamps | |||
| VOS | 1.20E-4 millivolts | 1.20E-4 millivolts | ||||
| IBIAS | 3.00E-6 µA | 3.00E-6 µA | ||||
| GBW | 3 MHz | 3 MHz |