Texas Instruments LMP2014MT Quad, High Precision, Rail-to-Rail Output Operational Amplifier LMP2014MT/NOPB

Description
Quad, High Precision, Rail-to-Rail Output Operational Amplifier 14-TSSOP 0 to 70
Request a Quote Datasheet
Description
Quad, High Precision, Rail-to-Rail Output Operational Amplifier 14-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMP2014MT Quad, High Precision, Rail-to-Rail Output Operational Amplifier - LMP2014MT/NOPB - Texas Instruments
Dallas, TX, United States
LMP2014MT Quad, High Precision, Rail-to-Rail Output Operational Amplifier
LMP2014MT/NOPB
LMP2014MT Quad, High Precision, Rail-to-Rail Output Operational Amplifier LMP2014MT/NOPB
Quad, High Precision, Rail-to-Rail Output Operational Amplifier 14-TSSOP 0 to 70

Quad, High Precision, Rail-to-Rail Output Operational Amplifier 14-TSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2014MT/NOPB - 137217-LMP2014MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2014MT/NOPB
137217-LMP2014MT/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2014MT/NOPB 137217-LMP2014MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 137217-LMP2014MT/NOP B Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 0.3pA Voltage - Input Offset: 0.12μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 5.25 V Operating Supply Current: 930μA Channel Output Current: 17mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137217-LMP2014MT/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 0.12μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Operating Supply Current: 930μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP2014MT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP2014MT/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMP2014MT/NOPB-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 18mA TSSOP Operational Amplifier IC
687-LMP2014MT/NOPB
Quad 3MHz 18mA TSSOP Operational Amplifier IC 687-LMP2014MT/NOPB
Quad Op Amp, 3MHz, 30uV Vos, 18mA Out, TSSOP, SM Product overview: LMP2014MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2014MT/NOPB can be used for catalog matching and distributor lookup.

Quad Op Amp, 3MHz, 30uV Vos, 18mA Out, TSSOP, SM Product overview: LMP2014MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2014MT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2014MT/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP2014MT/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP2014MT/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMP2014MT/NOPB
Operational Amplifiers - Op Amps LMP2014MT/NOPB
Operational Amplifiers - Op Amps Quad,Hi Prec,Rro Op Amp

Operational Amplifiers - Op Amps Quad,Hi Prec,Rro Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP2014MT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP2014MT/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP2014MT/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP2014MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP2014MT/NOPB
Instrumentation, OP Amps, Buffer Amps LMP2014MT/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP2014MT/NOPB 137217-LMP2014MT/NOPB LMP2014MT/NOPB-ND 687-LMP2014MT/NOPB LMP2014MT/NOPB LMP2014MT/NOPB LMP2014MT/NOPB LMP2014MT/NOPB
Product Name LMP2014MT Quad, High Precision, Rail-to-Rail Output Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2014MT/NOPB Instrumentation, Op Amps, Buffer Amps Quad 3MHz 18mA TSSOP Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5 volts 2.7 to 5.25 volts 2.7 to 5.25 volts 2.7 volts
VOS 0.0250 millivolts 1.20E-4 millivolts 1.20E-4 millivolts
Quiescent Current (IQ) 1200 microamps
CMRR 130 dB
Unlock Full Specs
to access all available technical data