The LMP2011MAX is a high precision, single operational amplifier designed for applications requiring low offset voltage and low noise. It features a low input offset voltage of 60 µV and a noise level of 35 nV/,àöHz, making it suitable for sensitive signal processing tasks. The amplifier offers a high common-mode rejection ratio (CMRR) of 130 dB and a power supply rejection ratio (PSRR) of 120 dB, ensuring stable performance across varying conditions. With a gain-bandwidth product of 3 MHz and a slew rate of 4 V/µs, the LMP2011MAX is capable of handling a wide range of signal frequencies. It operates with a low supply current of 930 µA and supports rail-to-rail output, which enhances its versatility in various applications, including precision instrumentation, thermocouple amplifiers, and strain gauge bridge amplifiers. The device does not require external capacitors, simplifying circuit design and reducing component count. Overall, the LMP2011MAX is a reliable choice for engineers seeking a compact and efficient operational amplifier for precision applications.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1-Ch Op Amp, 3MHz GBW, 0.12uV Vos, 100dB CMRR, SOIC Product overview: LMP2011MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2011MAX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2011MAX-ND | 687-LMP2011MAX | LMP2011MAX | LMP2011MAX | LMP2011MAX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 3MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.9300 milliamps | 0.9300 milliamps | 0.9300 milliamps | ||
| Slew Rate | 4 V/µs | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | -40degC ~ 125degC |