Single, High Precision, Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125
Operational Amplifier, 1 Func, 60uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 60uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1055418-LMP2011MAX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 0.12μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.25 V
Operating Supply Current: 930μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
1-Ch Op Amp, 3MHz GBW, 0.12uV Vos, 100dB CMRR, 8-SOIC Product overview: LMP2011MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2011MAX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011 - OPERATIONAL AMPLIFIER
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMP2011MAX/NOPB | LMP2011MAX/NOPB | 1055418-LMP2011MAX/NOPB | 687-LMP2011MAX/NOPB | LMP2011MAX/NOPB | LMP2011MAX/NOPB | LMP2011MAX/NOPB | LMP2011MAX/NOPB | 815-LMP2011MAX/NOPB |
| Product Name | LMP2011 Single, High Precision, Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2011MAX/NOPB | 3MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8SOIC | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.25 volts | 2.7 to 5.25 volts | ||||||
| VOS | 0.0250 millivolts | 1.20E-4 millivolts | 1.20E-4 millivolts | 1.20E-4 millivolts | |||||
| Quiescent Current (IQ) | 1200 microamps | ||||||||
| CMRR | 130 dB |