Texas Instruments High-Performance Analog Oscillators LMK6DA14850ADLFT

Description
LOW-JITTER, HIGH-PERFORMANCE, BU
Request a Quote Datasheet
Description
LOW-JITTER, HIGH-PERFORMANCE, BU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 296-LMK6DA14850ADLFTCT-ND - DigiKey
Thief River Falls, MN, United States
LOW-JITTER, HIGH-PERFORMANCE, BU

LOW-JITTER, HIGH-PERFORMANCE, BU

Buy Now Datasheet
Oscillators - 296-LMK6DA14850ADLFTDKR-ND - DigiKey
Thief River Falls, MN, United States
LOW-JITTER, HIGH-PERFORMANCE, BU

LOW-JITTER, HIGH-PERFORMANCE, BU

Buy Now Datasheet
Oscillators - 296-LMK6DA14850ADLFTTR-ND - DigiKey
Thief River Falls, MN, United States
LOW-JITTER, HIGH-PERFORMANCE, BU

LOW-JITTER, HIGH-PERFORMANCE, BU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 296-LMK6DA14850ADLFTCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Programmable Oscillators - 510BAB-ABAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details