Texas Instruments High-Performance Analog 266.66MHZ Clock and Timing IC LMK62A2-266M66SIAT

Description
IC OSC CLOCK 266.66MHZ 6QFM Product overview: LMK62A2-266M66SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266.66MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 266.66MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62A2-266M66SI AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC CLOCK 266.66MHZ 6QFM Product overview: LMK62A2-266M66SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266.66MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 266.66MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62A2-266M66SI AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266.66MHZ Clock and Timing IC - 689-LMK62A2-266M66SIAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266.66MHZ Clock and Timing IC
689-LMK62A2-266M66SIAT
266.66MHZ Clock and Timing IC 689-LMK62A2-266M66SIAT
IC OSC CLOCK 266.66MHZ 6QFM Product overview: LMK62A2-266M66SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266.66MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 266.66MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62A2-266M66SI AT can be used for catalog matching and distributor lookup.

IC OSC CLOCK 266.66MHZ 6QFM Product overview: LMK62A2-266M66SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266.66MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 266.66MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62A2-266M66SIAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK62A2-266M66SIAT - 923444-LMK62A2-266M66SIAT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK62A2-266M66SIAT
923444-LMK62A2-266M66SIAT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK62A2-266M66SIAT 923444-LMK62A2-266M66SIAT
Manufacturer: Texas Instruments Win Source Part Number: 923444-LMK62A2-266M6 6SIAT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock Oscillator IC 266.66MHz 6-QFM (5x3.2) Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: LMK62A2 Categories: Integrated Circuits (ICs) Case / Package: 6-QFM (5x3.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH info available upon request HTSUS: 8542.39.0001 Other Part Number: LMK62A2-266M66SIAT-N D, 296-47080-6, 296-47080-2, 296-47080-1

Manufacturer: Texas Instruments
Win Source Part Number: 923444-LMK62A2-266M66SIAT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Clock Oscillator IC 266.66MHz 6-QFM (5x3.2)
Package: 6-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK62A2
Categories: Integrated Circuits (ICs)
Case / Package: 6-QFM (5x3.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH info available upon request
HTSUS: 8542.39.0001
Other Part Number: LMK62A2-266M66SIAT-ND, 296-47080-6, 296-47080-2, 296-47080-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers
Product Number 689-LMK62A2-266M66SIAT 923444-LMK62A2-266M66SIAT
Product Name 266.66MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK62A2-266M66SIAT
Bus Interface LVDS
Package Type Tape & Reel (TR) Surface Mount; 6-QFM (5x3.2)
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
SE555 Precision Timer - SE555D - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
6 suppliers
I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details