Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits LMK61I2-100M00EVM

Description
Win Source Part Number: 1341978-LMK61I2-100M 00EVM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Clock Oscillation Supplied Contents: Board(s) Primary Attributes: USB Powered or External Supply Utilized IC / Part: LMK61I2-100M00 Secondary Attributes: SMA Connectors ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMK61
Request a Quote Datasheet
Description
Win Source Part Number: 1341978-LMK61I2-100M 00EVM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Clock Oscillation Supplied Contents: Board(s) Primary Attributes: USB Powered or External Supply Utilized IC / Part: LMK61I2-100M00 Secondary Attributes: SMA Connectors ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMK61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341978-LMK61I2-100M00EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341978-LMK61I2-100M00EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341978-LMK61I2-100M00EVM
Win Source Part Number: 1341978-LMK61I2-100M 00EVM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Clock Oscillation Supplied Contents: Board(s) Primary Attributes: USB Powered or External Supply Utilized IC / Part: LMK61I2-100M00 Secondary Attributes: SMA Connectors ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMK61

Win Source Part Number: 1341978-LMK61I2-100M00EVM
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Bulk
Standard Package: 1
Function: Clock Oscillation
Supplied Contents: Board(s)
Primary Attributes: USB Powered or External Supply
Utilized IC / Part: LMK61I2-100M00
Secondary Attributes: SMA Connectors
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMK61

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-43945-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-43945-ND
Evaluation and Demonstration Boards and Kits 296-43945-ND
LMK61I2-100M00 Clock Oscillation Timing Evaluation Board

LMK61I2-100M00 Clock Oscillation Timing Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - LMK61I2-100M00EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
LMK61I2-100M00EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits LMK61I2-100M00EVM
LMK61I2-100M00 ULTRA-LOW-JITTER

LMK61I2-100M00 ULTRA-LOW-JITTER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341978-LMK61I2-100M00EVM 296-43945-ND LMK61I2-100M00EVM
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1964368 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
2 suppliers
TB,SCTX4-88-1+,99-01-2335,50 - TB-930+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1004154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details