Texas Instruments Connectors,Interconnects LMK61E2BAA-SIAT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Base Resonator: Crystal
Programmable Type: In System Programmable (min 10K program/erase cycles)
Available Frequency Range: 1MHz ~ 150MHz
Function: Multiple, NonProgrammable
Frequency Stability (Total): ±25ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details