Texas Instruments Standard Linear and Logic Oscillator, Prog, 1Ghz, 3.465V, Smd; Frequency Texas Instruments LMK61E2-SIAT

Description
OSCILLATOR, PROG, 1GHZ, 3.465V, SMD; Frequency:1GHz; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Digital IC Case:QFM; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Description
OSCILLATOR, PROG, 1GHZ, 3.465V, SMD; Frequency:1GHz; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Digital IC Case:QFM; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Prog, 1Ghz, 3.465V, Smd; Frequency Texas Instruments - 77AH4527 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Prog, 1Ghz, 3.465V, Smd; Frequency Texas Instruments
77AH4527
Oscillator, Prog, 1Ghz, 3.465V, Smd; Frequency Texas Instruments 77AH4527
OSCILLATOR, PROG, 1GHZ, 3.465V, SMD; Frequency:1GHz; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Digital IC Case:QFM; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

OSCILLATOR, PROG, 1GHZ, 3.465V, SMD; Frequency:1GHz; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Digital IC Case:QFM; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 77AH4527
Product Name Oscillator, Prog, 1Ghz, 3.465V, Smd; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details