Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-SIAT LMK61E2-SIAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055416-LMK61E2-SIAT Packaging: Reel - TR Type: Clock Oscillator Mounting: Surface Mount Frequency: 400MHz, 900MHz, 1GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-QFM (7x5) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 162mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055416-LMK61E2-SIAT Packaging: Reel - TR Type: Clock Oscillator Mounting: Surface Mount Frequency: 400MHz, 900MHz, 1GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-QFM (7x5) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 162mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-SIAT
1055416-LMK61E2-SIAT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-SIAT 1055416-LMK61E2-SIAT
Manufacturer: Texas Instruments Win Source Part Number: 1055416-LMK61E2-SIAT Packaging: Reel - TR Type: Clock Oscillator Mounting: Surface Mount Frequency: 400MHz, 900MHz, 1GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-QFM (7x5) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 162mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055416-LMK61E2-SIAT
Packaging: Reel - TR
Type: Clock Oscillator
Mounting: Surface Mount
Frequency: 400MHz, 900MHz, 1GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-QFM (7x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 162mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-LMK61E2-SIAT
Clock and Timing IC 689-LMK61E2-SIAT
IC OSC CLOCK PROG 8QFM Product overview: LMK61E2-SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-SIAT can be used for catalog matching and distributor lookup.

IC OSC CLOCK PROG 8QFM Product overview: LMK61E2-SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-SIAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 1055416-LMK61E2-SIAT 689-LMK61E2-SIAT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-SIAT Clock and Timing IC
Package Type Surface Mount; 8-QFM (7x5) Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 to 1000 MHz 400 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362446-HEF4541BT-Q100Y - Win Source Electronics
Specs
Package Type 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers
SA555 Precision Timer - SA555DRE4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers
TSSOP Clock and Timing IC - 728-SI51219-A14BFTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
 - D82C284-8 - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface CMOS; I2C
Package Type DIP
View Details
5 suppliers