Texas Instruments High-Performance Analog Clock and Timing IC LMK61E2-SIAR

Description
IC OSC CLOCK PROG Product overview: LMK61E2-SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-SIAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC CLOCK PROG Product overview: LMK61E2-SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-SIAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
689-LMK61E2-SIAR
Clock and Timing IC 689-LMK61E2-SIAR
IC OSC CLOCK PROG Product overview: LMK61E2-SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-SIAR can be used for catalog matching and distributor lookup.

IC OSC CLOCK PROG Product overview: LMK61E2-SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-SIAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-SIAR - 923443-LMK61E2-SIAR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-SIAR
923443-LMK61E2-SIAR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-SIAR 923443-LMK61E2-SIAR
Manufacturer: Texas Instruments Win Source Part Number: 923443-LMK61E2-SIAR Operating Temperature Range: -40°C ~ 85°C Features: Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5) Package: 8-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: LMK61E2 Categories: Integrated Circuits (ICs) Case / Package: 8-QFM (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923443-LMK61E2-SIAR
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5)
Package: 8-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK61E2
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFM (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers
Product Number 689-LMK61E2-SIAR 923443-LMK61E2-SIAR
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-SIAR
Bus Interface HCSL, LVDS, LVPECL
Package Type Tape & Reel (TR) Surface Mount; 8-QFM (7x5)
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLC555 Low Power Timer - TLC555IDR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
6 suppliers
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - MD82C54/B - Rochester Electronics
Specs
Bus Interface CMOS; I2C
Package Type DIP
View Details
3 suppliers