Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-312M50SIAT LMK61E2-312M50SIAT

Description
LVPECL Output Clock Oscillator, 312.5MHz Max, 312.5MHz Nom
Request a Quote Datasheet
Description
LVPECL Output Clock Oscillator, 312.5MHz Max, 312.5MHz Nom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMK61E2-312M50SIAT - Rochester Electronics
Newburyport, MA, United States
LVPECL Output Clock Oscillator, 312.5MHz Max, 312.5MHz Nom

LVPECL Output Clock Oscillator, 312.5MHz Max, 312.5MHz Nom

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-312M50SIAT
779502-LMK61E2-312M50SIAT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-312M50SIAT 779502-LMK61E2-312M50SIAT
Manufacturer: Texas Instruments Win Source Part Number: 779502-LMK61E2-312M5 0SIAT Packaging: Reel package Type: Clock Oscillator Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD Module Mounting: SMD Frequency: 312.5MHz Operating Supply Voltage: 3.135 V ~ 3.465 V Categories: Integrated Circuits (ICs) Operating Supply Current: 162mA Manufacturer Package: 6-QFM (7x5) Alternative Parts (Cross-Reference): E13D8H2F-312.500M TR; EL13D8H2F-312.500M; E13D8H2F-312.500M; E13C7H2F-312.500M TR; Introduction Date: December 05, 2015 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779502-LMK61E2-312M50SIAT
Packaging: Reel package
Type: Clock Oscillator
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD Module
Mounting: SMD
Frequency: 312.5MHz
Operating Supply Voltage: 3.135 V ~ 3.465 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 162mA
Manufacturer Package: 6-QFM (7x5)
Alternative Parts (Cross-Reference): E13D8H2F-312.500M TR; EL13D8H2F-312.500M; E13D8H2F-312.500M; E13C7H2F-312.500M TR;
Introduction Date: December 05, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Low-Power Clock and Timing IC - 689-LMK61E2-312M50SIAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Clock and Timing IC
689-LMK61E2-312M50SIAT
Low-Power Clock and Timing IC 689-LMK61E2-312M50SIAT
312.5-MHz, ±50 ppm, LVPECL ultra-low jitter standard differential oscillator 6-QFM -40 to 85 Product overview: LMK61E2-312M50SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-312M50SI AT can be used for catalog matching and distributor lookup.

312.5-MHz, ±50 ppm, LVPECL ultra-low jitter standard differential oscillator 6-QFM -40 to 85 Product overview: LMK61E2-312M50SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-312M50SIAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers IC Timers
Product Number LMK61E2-312M50SIAT 779502-LMK61E2-312M50SIAT 689-LMK61E2-312M50SIAT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-312M50SIAT Low-Power Clock and Timing IC
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS RoHS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data