Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-156M25SIAT LMK61E2-156M25SIAT

Description
LVPECL Output Clock Oscillator, 156.25MHz Max, 156.25MHz Nom
Request a Quote Datasheet
Description
LVPECL Output Clock Oscillator, 156.25MHz Max, 156.25MHz Nom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMK61E2-156M25SIAT - Rochester Electronics
Newburyport, MA, United States
LVPECL Output Clock Oscillator, 156.25MHz Max, 156.25MHz Nom

LVPECL Output Clock Oscillator, 156.25MHz Max, 156.25MHz Nom

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-156M25SIAT - 923442-LMK61E2-156M25SIAT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-156M25SIAT
923442-LMK61E2-156M25SIAT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-156M25SIAT 923442-LMK61E2-156M25SIAT
Manufacturer: Texas Instruments Win Source Part Number: 923442-LMK61E2-156M2 5SIAT Operating Temperature Range: -40°C ~ 85°C Features: Clock Oscillator IC 156.25MHz 6-QFM (7x5) Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: LMK61E2 Categories: Integrated Circuits (ICs) Case / Package: 6-QFM (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMK61E2-156M25SIAT-N D, 296-43706-1, 296-43706-2, 296-43706-6

Manufacturer: Texas Instruments
Win Source Part Number: 923442-LMK61E2-156M25SIAT
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Oscillator IC 156.25MHz 6-QFM (7x5)
Package: 6-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK61E2
Categories: Integrated Circuits (ICs)
Case / Package: 6-QFM (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMK61E2-156M25SIAT-ND, 296-43706-1, 296-43706-2, 296-43706-6

Buy Now Datasheet
Low-Power Clock and Timing IC - 689-LMK61E2-156M25SIAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Clock and Timing IC
689-LMK61E2-156M25SIAT
Low-Power Clock and Timing IC 689-LMK61E2-156M25SIAT
Ultra-Low Jitter Standard Differential Oscillator - 156M25 6-QFM -40 to 85 Product overview: LMK61E2-156M25SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-156M25SI AT can be used for catalog matching and distributor lookup.

Ultra-Low Jitter Standard Differential Oscillator - 156M25 6-QFM -40 to 85 Product overview: LMK61E2-156M25SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-156M25SIAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers IC Timers
Product Number LMK61E2-156M25SIAT 923442-LMK61E2-156M25SIAT 689-LMK61E2-156M25SIAT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61E2-156M25SIAT Low-Power Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data