Texas Instruments High-Performance Analog 156.25MHZ Clock and Timing IC LMK61E2-156M25SIAR

Description
LVPECL Output Clock Oscillator, 156.25MHz Max, 156.25MHz Nom
Request a Quote Datasheet
Description
LVPECL Output Clock Oscillator, 156.25MHz Max, 156.25MHz Nom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMK61E2-156M25SIAR - Rochester Electronics
Newburyport, MA, United States
LVPECL Output Clock Oscillator, 156.25MHz Max, 156.25MHz Nom

LVPECL Output Clock Oscillator, 156.25MHz Max, 156.25MHz Nom

Supplier's Site Datasheet
156.25MHZ Clock and Timing IC - 689-LMK61E2-156M25SIAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
156.25MHZ Clock and Timing IC
689-LMK61E2-156M25SIAR
156.25MHZ Clock and Timing IC 689-LMK61E2-156M25SIAR
IC OSC CLK 156.25MHZ Product overview: LMK61E2-156M25SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-156M25SI AR can be used for catalog matching and distributor lookup.

IC OSC CLK 156.25MHZ Product overview: LMK61E2-156M25SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61E2-156M25SIAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) -Clock/Timing -Programmable Timers and Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Clock/Timing -Programmable Timers and Oscillators
Integrated Circuits (ICs) -Clock/Timing -Programmable Timers and Oscillators
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Clock/Timing -Programmable Timers and Oscillators Package: Tape & Reel (TR) Product Status: Active Type: Clock Oscillator Frequency: 156.25MHz Voltage - Supply: 3.135V ~ 3.465V Current - Supply: 162 mA Operating Temperature: -40°C ~ 85°C Package / Case: 6-SMD Module

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Clock/Timing -Programmable Timers and Oscillators
Package: Tape & Reel (TR)
Product Status: Active
Type: Clock Oscillator
Frequency: 156.25MHz
Voltage - Supply: 3.135V ~ 3.465V
Current - Supply: 162 mA
Operating Temperature: -40°C ~ 85°C
Package / Case: 6-SMD Module

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Clocks IC Timers IC Timers
Product Number LMK61E2-156M25SIAR 689-LMK61E2-156M25SIAR
Product Name 156.25MHZ Clock and Timing IC Integrated Circuits (ICs) -Clock/Timing -Programmable Timers and Oscillators
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS RoHS
Package Type Tape & Reel (TR) 6-SMD Module
Unlock Full Specs
to access all available technical data