Texas Instruments Connectors,Interconnects LMK61E08-SIAR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Function: Multiple, NonProgrammable Output: 3-State Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Function: Multiple, NonProgrammable Output: 3-State Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMK61E08 is an ultra-low jitter programmable oscillator from Texas Instruments, designed for high-performance applications. It utilizes fractional-N frequency synthesizers with integrated VCOs to generate reference clocks, configurable as LVPECL, LVDS, or HCSL outputs. The device features a self-start-up capability from on-chip EEPROM, allowing for factory-programmed default output frequencies or fully programmable settings via an I²C interface. It supports fine and coarse frequency margining control, enabling adjustments without output spikes or glitches, which is beneficial for system design verification tests. The oscillator operates at a voltage of 3.3 V and is rated for an industrial temperature range of -40°C to +85°C. With a typical jitter of 90 fs RMS for output frequencies above 100 MHz and a total frequency tolerance of ±25 ppm, the LMK61E08 is suitable for applications in networking, medical imaging, and broadcast video. The package dimensions are 7 mm x 5 mm in a 6-pin configuration.

Datasheet Summary
Powered by GS/AI

The LMK61E08 is an ultra-low jitter programmable oscillator from Texas Instruments, designed for high-performance applications. It utilizes fractional-N frequency synthesizers with integrated VCOs to generate reference clocks, configurable as LVPECL, LVDS, or HCSL outputs. The device features a self-start-up capability from on-chip EEPROM, allowing for factory-programmed default output frequencies or fully programmable settings via an I²C interface. It supports fine and coarse frequency margining control, enabling adjustments without output spikes or glitches, which is beneficial for system design verification tests. The oscillator operates at a voltage of 3.3 V and is rated for an industrial temperature range of -40°C to +85°C. With a typical jitter of 90 fs RMS for output frequencies above 100 MHz and a total frequency tolerance of ±25 ppm, the LMK61E08 is suitable for applications in networking, medical imaging, and broadcast video. The package dimensions are 7 mm x 5 mm in a 6-pin configuration.

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Function: Multiple, NonProgrammable Output: 3-State Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Programmable Type: In System Programmable (min 10K program/erase cycles)
Function: Multiple, NonProgrammable
Output: 3-State
Frequency Stability (Total): ±25ppm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details