Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61A2-156M25SIAT LMK61A2-156M25SIAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055412-LMK61A2-156M 25SIAT Packaging: Reel - TR Type: Clock Oscillator Mounting: Surface Mount Frequency: 156.25MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-QFM (7x5) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 152mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055412-LMK61A2-156M 25SIAT Packaging: Reel - TR Type: Clock Oscillator Mounting: Surface Mount Frequency: 156.25MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-QFM (7x5) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 152mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61A2-156M25SIAT
1055412-LMK61A2-156M25SIAT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61A2-156M25SIAT 1055412-LMK61A2-156M25SIAT
Manufacturer: Texas Instruments Win Source Part Number: 1055412-LMK61A2-156M 25SIAT Packaging: Reel - TR Type: Clock Oscillator Mounting: Surface Mount Frequency: 156.25MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-QFM (7x5) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 152mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055412-LMK61A2-156M25SIAT
Packaging: Reel - TR
Type: Clock Oscillator
Mounting: Surface Mount
Frequency: 156.25MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-QFM (7x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 152mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
156.25MHZ Clock and Timing IC - 689-LMK61A2-156M25SIAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
156.25MHZ Clock and Timing IC
689-LMK61A2-156M25SIAT
156.25MHZ Clock and Timing IC 689-LMK61A2-156M25SIAT
IC OSC CLK 156.25MHZ 6QFM Product overview: LMK61A2-156M25SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-156M25SI AT can be used for catalog matching and distributor lookup.

IC OSC CLK 156.25MHZ 6QFM Product overview: LMK61A2-156M25SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-156M25SIAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 1055412-LMK61A2-156M25SIAT 689-LMK61A2-156M25SIAT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61A2-156M25SIAT 156.25MHZ Clock and Timing IC
Package Type Surface Mount; 6-QFM (7x5) Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 156 MHz 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3.135V 3.465V Clock and Timing IC - 176-LMK61PD0A2-SIAT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVDS, LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
2 suppliers
SMD 32.768KHZ Clock and Timing IC - 172-OV-7604-C7-32.768KHZ-10PPM-TB-QA - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.2 to 5.5 volts
View Details
Timer Circuits - 1904887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details