Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators LMK61A2-125M00SIAT

Description
Win Source Part Number: 1353522-LMK61A2-125M 00SIAT Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. Type: Clock Oscillator MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 125MHz Package / Case: 6-SMD Module Supplier Device Package: 6-QFM (7x5) Base Product Number: LMK61A2 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Current - Supply: 152 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1353522-LMK61A2-125M 00SIAT Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. Type: Clock Oscillator MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 125MHz Package / Case: 6-SMD Module Supplier Device Package: 6-QFM (7x5) Base Product Number: LMK61A2 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Current - Supply: 152 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1353522-LMK61A2-125M00SIAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1353522-LMK61A2-125M00SIAT
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1353522-LMK61A2-125M00SIAT
Win Source Part Number: 1353522-LMK61A2-125M 00SIAT Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. Type: Clock Oscillator MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 125MHz Package / Case: 6-SMD Module Supplier Device Package: 6-QFM (7x5) Base Product Number: LMK61A2 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Current - Supply: 152 mA

Win Source Part Number: 1353522-LMK61A2-125M00SIAT
Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
Type: Clock Oscillator
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Frequency: 125MHz
Package / Case: 6-SMD Module
Supplier Device Package: 6-QFM (7x5)
Base Product Number: LMK61A2
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Current - Supply: 152 mA

Buy Now Datasheet
SMD 125MHz 3.3V Clock and Timing IC - 689-LMK61A2-125M00SIAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125MHz 3.3V Clock and Timing IC
689-LMK61A2-125M00SIAT
SMD 125MHz 3.3V Clock and Timing IC 689-LMK61A2-125M00SIAT
Oscillator XO 125MHz ±50ppm LVDS 55% 3.3V 6-Pin QFM SMD T/R Product overview: LMK61A2-125M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 125MHz, 3.3V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-125M00SI AT can be used for catalog matching and distributor lookup.

Oscillator XO 125MHz ±50ppm LVDS 55% 3.3V 6-Pin QFM SMD T/R Product overview: LMK61A2-125M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 125MHz, 3.3V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-125M00SIAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 1353522-LMK61A2-125M00SIAT 689-LMK61A2-125M00SIAT
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators SMD 125MHz 3.3V Clock and Timing IC
Package Type 6-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Single High Speed CMOS Timer - ALD555SAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 12 volts
View Details
4 suppliers
Timer Circuits - 8234043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
6 suppliers