Texas Instruments High-Performance Analog Low-Power Clock and Timing IC LMK61A2-100M00SIAT

Description
Ultra-Low Jitter Standard Differential Oscillator - 100M00 6-QFM -40 to 85 Product overview: LMK61A2-100M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-100M00SI AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-Low Jitter Standard Differential Oscillator - 100M00 6-QFM -40 to 85 Product overview: LMK61A2-100M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-100M00SI AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power Clock and Timing IC - 689-LMK61A2-100M00SIAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Clock and Timing IC
689-LMK61A2-100M00SIAT
Low-Power Clock and Timing IC 689-LMK61A2-100M00SIAT
Ultra-Low Jitter Standard Differential Oscillator - 100M00 6-QFM -40 to 85 Product overview: LMK61A2-100M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-100M00SI AT can be used for catalog matching and distributor lookup.

Ultra-Low Jitter Standard Differential Oscillator - 100M00 6-QFM -40 to 85 Product overview: LMK61A2-100M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-100M00SIAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61A2-100M00SIAT - 1055411-LMK61A2-100M00SIAT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61A2-100M00SIAT
1055411-LMK61A2-100M00SIAT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61A2-100M00SIAT 1055411-LMK61A2-100M00SIAT
Manufacturer: Texas Instruments Win Source Part Number: 1055411-LMK61A2-100M 00SIAT Packaging: Reel - TR Type: Clock Oscillator Mounting: Surface Mount Frequency: 100MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-QFM (7x5) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 152mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055411-LMK61A2-100M00SIAT
Packaging: Reel - TR
Type: Clock Oscillator
Mounting: Surface Mount
Frequency: 100MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-QFM (7x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 152mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - LMK61A2-100M00SIAT - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
LMK61A2-100M00SIAT
Programmable Timers and Oscillators LMK61A2-100M00SIAT
IC OSC CLK 100MHZ 6QFM

IC OSC CLK 100MHZ 6QFM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers
Product Number 689-LMK61A2-100M00SIAT 1055411-LMK61A2-100M00SIAT LMK61A2-100M00SIAT
Product Name Low-Power Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61A2-100M00SIAT Programmable Timers and Oscillators
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
TLC556M Low-Power Dual LinCMOS<TM> Timer - TLC556MJ - Texas Instruments
Specs
Package Type CDIP,LCCC,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - MD82C284-8/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Package Type DIP
View Details
5 suppliers