Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK60E2-150M00SIAT LMK60E2-150M00SIAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055409-LMK60E2-150M 00SIAT Packaging: Reel - TR Type: Clock Oscillator Mounting: Surface Mount Frequency: 150MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-QFM (7x5) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 162mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055409-LMK60E2-150M 00SIAT Packaging: Reel - TR Type: Clock Oscillator Mounting: Surface Mount Frequency: 150MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-QFM (7x5) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 162mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK60E2-150M00SIAT
1055409-LMK60E2-150M00SIAT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK60E2-150M00SIAT 1055409-LMK60E2-150M00SIAT
Manufacturer: Texas Instruments Win Source Part Number: 1055409-LMK60E2-150M 00SIAT Packaging: Reel - TR Type: Clock Oscillator Mounting: Surface Mount Frequency: 150MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-QFM (7x5) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 162mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055409-LMK60E2-150M00SIAT
Packaging: Reel - TR
Type: Clock Oscillator
Mounting: Surface Mount
Frequency: 150MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-QFM (7x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 162mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
150MHZ Clock and Timing IC - 689-LMK60E2-150M00SIAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ Clock and Timing IC
689-LMK60E2-150M00SIAT
150MHZ Clock and Timing IC 689-LMK60E2-150M00SIAT
IC OSC CLOCK 150MHZ 6QFM Product overview: LMK60E2-150M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 150MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK60E2-150M00SI AT can be used for catalog matching and distributor lookup.

IC OSC CLOCK 150MHZ 6QFM Product overview: LMK60E2-150M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 150MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK60E2-150M00SIAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 1055409-LMK60E2-150M00SIAT 689-LMK60E2-150M00SIAT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK60E2-150M00SIAT 150MHZ Clock and Timing IC
Package Type Surface Mount; 6-QFM (7x5) Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-CY28400ZXI-2 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
TLC555 Low Power Timer - TLC555CDRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
SMD 32.768KHZ Clock and Timing IC - 171-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Cut Tape
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046APW,112-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers