IC OSC CLOCK 148.5MHZ 6QFM Product overview: LMK60A0-148M50SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 148.5MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 148.5MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK60A0-148M50SI
Manufacturer: Texas Instruments
Win Source Part Number: 923438-LMK60A0-148M5
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Clock Oscillator IC 148.5MHz 6-QFM (7x5)
Package: 6-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK60A0
Categories: Integrated Circuits (ICs)
Case / Package: 6-QFM (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47587-6, 296-47587-2, LMK60A0-148M50SIAT-N
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Timers |
| Product Number | 689-LMK60A0-148M50SIAT | 923438-LMK60A0-148M50SIAT |
| Product Name | 148.5MHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK60A0-148M50SIAT |
| Bus Interface | LVDS | |
| Package Type | Tape & Reel (TR) | Surface Mount; 6-QFM (7x5) |
| Supply Voltage | 3.13 to 3.46 volts |