Clock Generator, Clock Synchronizer, Jitter Attenuator IC 200MHz, 1GHz, 3GHz 1 64-VFQFN Exposed Pad
IC CLOCK GENERATOR 64VQFN
IC POWER
IC POWER
Clock Generator, Clock Synchronizer, Jitter Attenuator IC 200MHz, 1GHz, 3GHz 1 64-VFQFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-LMK5C33216RGCRTR-ND | LMK5C33216RGCR | LMK5C33216RGCR | LMK5C33216RGCR | LMK5C33216RGCR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator, Clock Synchronizer, Jitter Attenuator; Clock Generator | Clock Generator | Clock Generator, Clock Synchronizer, Jitter Attenuator; Clock Generator | Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL | CML, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 64-VFQFN Exposed Pad | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |