Frequency Synthesizer IC 800MHz 1 48-VFQFN Exposed Pad
Frequency Synthesizer IC 800MHz 1 48-VFQFN Exposed Pad
Frequency Synthesizer IC 800MHz 1 48-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1316617-LMK5B12204RG
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Frequency Synthesizer
Frequency - Max: 800MHz
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Input: LVCMOS
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMK5B12204RGZTTR
Base Product Number: LMK5B12204
RoHS Status: ROHS3 Compliant
Clock Generator, 3.3V, Industrial, 48-VQFN Product overview: LMK5B12204RGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.3V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK5B12204RGZT can be used for catalog matching and distributor lookup.
IC FREQ SYNTH 48VQFN
ULTRA-LOW JITTER SINGLE CHANNEL
ULTRA-LOW JITTER SINGLE CHANNEL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-LMK5B12204RGZTDKR-ND | 1316617-LMK5B12204RGZT | 728-LMK5B12204RGZT | LMK5B12204RGZT | LMK5B12204RGZT | LMK5B12204RGZT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Industrial 3.3V VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator, Clock Synchronizer, Frequency Synthesizer, Jitter Attenuator; Clock Generator | Clock Generator, Clock Synchronizer, Frequency Synthesizer, Jitter Attenuator; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CML, HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |