Ultra-low jitter single channel network synchronizer clock with BAW - 4 output 48-VQFN -40 to 85 Product overview: LMK5B12204RGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK5B12204RGZR can be used for catalog matching and distributor lookup.
Clock Generator, Clock Synchronizer IC 200MHz, 400MHz, 1.25GHz 1 48-VFQFN Exposed Pad
IC POWER
IC POWER
Clock Generator, Clock Synchronizer IC 200MHz, 400MHz, 1.25GHz 1 48-VFQFN Exposed Pad
IC CLOCK GENERATOR 48VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LMK5B12204RGZR | 296-LMK5B12204RGZRTR-ND | LMK5B12204RGZR | LMK5B12204RGZR | LMK5B12204RGZR | LMK5B12204RGZR |
| Product Name | Low-Power VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | RoHS | ||||
| Device Type | Clock Generator | Clock Generator, Clock Synchronizer, Frequency Synthesizer, Jitter Attenuator; Clock Generator | Clock Generator | Clock Generator | Clock Generator, Clock Synchronizer, Frequency Synthesizer, Jitter Attenuator; Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL |