Win Source Part Number: 1165583-LMK1D2104RHD
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Clock Buffer
Package: Tape & Reel
Frequency - Max: 2 GHz
Number of Circuits: 2
Standard Package: 3,000
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMK1D2104RHDRDKR
Clock Clock Buffer IC 1:4 2GHz 28-VFQFN Exposed Pad
Clock Clock Buffer IC 1:4 2GHz 28-VFQFN Exposed Pad
Clock Clock Buffer IC 1:4 2GHz 28-VFQFN Exposed Pad
DUAL BANK 4-CHANNEL OUTPUT 1.8-V
DUAL BANK 4-CHANNEL OUTPUT 1.8-V
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1165583-LMK1D2104RHDR | 296-LMK1D2104RHDRTR-ND | LMK1D2104RHDR | LMK1D2104RHDR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Buffer; Clock Driver | Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | LVDS | |
| Package Type | Surface Mount; 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | Surface Mount, Wettable Flank | Surface Mount; Surface Mount, Wettable Flank |