Win Source Part Number: 969987-LMK1C1106PWR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Clock Buffer
Package: Tape & Reel
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMK1C1106PWRTR,2
Base Product Number: LMK1C1106
"Clock Clock Buffer IC 1:8 250MHz 14-TSSOP (0.173"", 4.40mm Width)"
"Clock Clock Buffer IC 1:8 250MHz 14-TSSOP (0.173"", 4.40mm Width)"
"Clock Clock Buffer IC 1:8 250MHz 14-TSSOP (0.173"", 4.40mm Width)"
6-CHANNEL OUTPUT LVCMOS 1.8-V BU
6-CHANNEL OUTPUT LVCMOS 1.8-V BU
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 969987-LMK1C1106PWR | 296-LMK1C1106PWRCT-ND | LMK1C1106PWR | LMK1C1106PWR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Buffer; Clock Driver | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | |
| Package Type | Surface Mount; 14-TSSOP (0.173", 4.40mm Width) | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |