Manufacturer: Texas Instruments
Win Source Part Number: 852638-LMK1C1104PWR
Features: Clock IC 250 MHz
Package: Reel - TR
Family Name: LMK1C1104
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMK1C1104PWRCT, 296-LMK1C1104PWRDKR,
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
LVCMOS BUFFER 4-CHANNEL
LVCMOS BUFFER 4-CHANNEL
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 852638-LMK1C1104PWR | 296-LMK1C1104PWRDKR-ND | LMK1C1104PWR | LMK1C1104PWR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK1C1104PWR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |