Manufacturer: Texas Instruments
Win Source Part Number: 923425-LMK1C1102PWR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK1C1102
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMK1C1102PWRTR, 296-LMK1C1102PWRCT, 296-LMK1C1102PWRDKR
"Clock Clock Buffer IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
"Clock Clock Buffer IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
"Clock Clock Buffer IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
250MHz TSSOP-8 Clock Buffers, Drivers ROHS
LVCMOS BUFFER 2-CHANNEL
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 923425-LMK1C1102PWR | 296-LMK1C1102PWRTR-ND | LMK1C1102PWR | LMK1C1102PWR | LMK1C1102PWR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK1C1102PWR | Clock Buffers, Drivers | RTC/Clock Chip >> Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Driver | Clock Buffer; Clock Driver | Clock Driver |
| Package Type | Surface Mount; 8-TSSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Bus Interface | LVCMOS | LVCMOS |