Clock Synchronizer IC 200MHz, 750MHz 2 64-VFQFN Exposed Pad
Clock Synchronizer IC 200MHz, 750MHz 2 64-VFQFN Exposed Pad
Clock Synchronizer IC 200MHz, 750MHz 2 64-VFQFN Exposed Pad
Clock Generator, Dual-Channel, Low-Jitter, 3.3V, 64-VQFN Product overview: LMK05028RGCT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK05028RGCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923409-LMK05028RGCT
Features: IC 64-VFQFN Exposed Pad
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: LMK05028
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMK05028RGCT-ND, 296-49099-1, 296-49099-2, 296-49099-6
IC CLOCK SYNCHRONIZER 64VQFN
DPLL
DPLL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-49099-1-ND | 728-LMK05028RGCT | 923409-LMK05028RGCT | LMK05028RGCT | LMK05028RGCT | LMK05028RGCT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Dual 3.3V VQFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK05028RGCT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Synchronizer; Clock Generator | Clock Synchronizer; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CML, HCSL, LVCMOS, LVDS, LVPECL | |||
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; 64-VQFN (9x9) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |