Low-jitter dual-channel network synchronizer clock 64-VQFN -40 to 85 Product overview: LMK05028RGCR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK05028RGCR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353410-LMK05028RGCR
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
Type: Clock Synchronizer
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Base Product Number: LMK05028
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits: 2
PLL: Yes
Input: CML, HCSL, LVDS, LVPECL
Frequency - Max: 200MHz, 750MHz
Divider/Multiplier: Yes/Yes
Clock Synchronizer IC 200MHz, 750MHz 2 64-VFQFN Exposed Pad
Clock Synchronizer IC 200MHz, 750MHz 2 64-VFQFN Exposed Pad
Clock Synchronizer IC 200MHz, 750MHz 2 64-VFQFN Exposed Pad
IC CLOCK SYNCHRONIZER 64VQFN
DPLL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LMK05028RGCR | 1353410-LMK05028RGCR | 296-49456-2-ND | LMK05028RGCR | LMK05028RGCR |
| Product Name | Dual VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | |||
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | 2 |