Ultra Low-Noise Clock Generator, JESD204B, 64-WQFN, Industrial Product overview: LMK04832NKDT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, Low-Power, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04832NKDT can be used for catalog matching and distributor lookup.
Jitter Cleaner IC 3.255GHz 64-WFQFN Exposed Pad
Jitter Cleaner IC 3.255GHz 64-WFQFN Exposed Pad
Jitter Cleaner IC 3.255GHz 64-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 923407-LMK04832NKDT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Jitter Cleaner IC 3.255GHz 64-WFQFN Exposed Pad
Package: 64-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK04832
Categories: Integrated Circuits (ICs)
Case / Package: 64-WQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49484-1, 296-49484-2, LMK04832NKDT-ND, 296-49484-6
IC JITTER CLEANER 64WQFN
IC JITTER CLEANER 64WQFN
IC JITTER CLEANER 64WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LMK04832NKDT | 296-49484-6-ND | 923407-LMK04832NKDT | LMK04832NKDT | LMK04832NKDT | LMK04832NKDT |
| Product Name | Industrial Low-Power Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04832NKDT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free | ||||
| Device Type | Jitter Cleaner; Clock Generator | Clock Generator | Jitter Cleaner; Clock Generator | Jitter Cleaner; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HSDS, LCPECL, LVCMOS, LVDS, LVPECL | CML, HSDS, LCPECL, LVCMOS, LVDS, LVPECL |