Manufacturer: Texas Instruments
Win Source Part Number: 923406-LMK04828SNKDT
Series: PLLatinum™
Features: IC 64-WFQFN Exposed Pad
Package: Reel - TR
Package: 64-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: LMK04828
Categories: Integrated Circuits (ICs)
Case / Package: 64-WQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: -296-46971-1-ND, 296-46971-1, 296-46971-2, 296-46971-6
IC 64-WFQFN Exposed Pad
IC 64-WFQFN Exposed Pad
IC 64-WFQFN Exposed Pad
Ultra Low-Noise JESD204B Compliant Clock Jitter Cleaner 64-WQFN -55 to 105 Product overview: LMK04828SNKDTEP from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04828SNKDTEP can be used for catalog matching and distributor lookup.
IC CLOCK GEN EXTEND TEMP 64WQFN
IC CLOCK GEN EXTEND TEMP 64WQFN
CLOCK GENERATION-EXTEND TEMP -55
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 923406-LMK04828SNKDTEP | 296-LMK04828SNKDTEPCT-ND | 728-LMK04828SNKDTEP | LMK04828SNKDTEP | LMK04828SNKDTEP | 815-LMK04828SNKDTEP |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04828SNKDTEP | Clock Generators, PLLs, Frequency Synthesizers | Low-Power Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | CLOCK GENERATION-EXTEND TEMP -55 |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator |