Manufacturer: Texas Instruments
Win Source Part Number: 923405-LMK04828BISQX
Series: PLLatinum™
Operating Temperature Range: -40°C ~ 85°C
Features: Jitter Cleaner IC 3.08GHz 1 64-WFQFN Exposed Pad
Package: 64-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK04828
Categories: Integrated Circuits (ICs)
Case / Package: 64-WQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Jitter Cleaner IC 3.08GHz 1 64-WFQFN Exposed Pad
Ultra-low jitter synthesizer & jitter cleaner 64-WQFN -40 to 85 Product overview: LMK04828BISQX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04828BISQX/NO
IC CLOCK DUAL PLL 64-WQFN
IC JITTER CLEANER 64WQFN
IC CLOCK DUAL PLL 64-WQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 923405-LMK04828BISQX/NOPB | LMK04828BISQX/NOPB-ND | 728-LMK04828BISQX/NOPB | LMK04828BISQX/NOPB | LMK04828BISQX/NOPB | LMK04828BISQX/NOPB |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04828BISQX/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Low-Power Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Jitter Cleaner; Clock Generator | Jitter Cleaner; Clock Generator | Yes; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 64-WQFN (9x9) | Surface Mount; 64-WFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | LVPECL; LVCMOS | HSDS, LCPECL, LVCMOS, LVDS, LVPECL | 1 |