Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits LMK04828BEVM

Description
Win Source Part Number: 1232421-LMK04828BEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: PLLatinum™ Type: Timing Package: Box Standard Package: 1 Function: Clock Conditioner Supplied Contents: Board(s) Primary Attributes: Jitter Cleaner Utilized IC / Part: LMK04828 Secondary Attributes: Integrated VCO Alternative Parts (Cross-Reference): LMK04828BEVM .; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: LMK04828BEVM-ND,296- 37503 Base Product Number: LMK04828 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1232421-LMK04828BEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: PLLatinum™ Type: Timing Package: Box Standard Package: 1 Function: Clock Conditioner Supplied Contents: Board(s) Primary Attributes: Jitter Cleaner Utilized IC / Part: LMK04828 Secondary Attributes: Integrated VCO Alternative Parts (Cross-Reference): LMK04828BEVM .; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: LMK04828BEVM-ND,296- 37503 Base Product Number: LMK04828 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1232421-LMK04828BEVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1232421-LMK04828BEVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1232421-LMK04828BEVM
Win Source Part Number: 1232421-LMK04828BEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: PLLatinum™ Type: Timing Package: Box Standard Package: 1 Function: Clock Conditioner Supplied Contents: Board(s) Primary Attributes: Jitter Cleaner Utilized IC / Part: LMK04828 Secondary Attributes: Integrated VCO Alternative Parts (Cross-Reference): LMK04828BEVM .; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: LMK04828BEVM-ND,296- 37503 Base Product Number: LMK04828 RoHS Status: Not applicable

Win Source Part Number: 1232421-LMK04828BEVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: PLLatinum™
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Conditioner
Supplied Contents: Board(s)
Primary Attributes: Jitter Cleaner
Utilized IC / Part: LMK04828
Secondary Attributes: Integrated VCO
Alternative Parts (Cross-Reference): LMK04828BEVM .;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: LMK04828BEVM-ND,296-37503
Base Product Number: LMK04828
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-37503-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-37503-ND
Evaluation and Demonstration Boards and Kits 296-37503-ND
LMK04828 Clock Conditioner Timing Evaluation Board

LMK04828 Clock Conditioner Timing Evaluation Board

Buy Now Datasheet
Eval Mod, Clock Conditioner; Silicon Manufacturer Texas Instruments - 26AJ7013 - Newark, An Avnet Company
Chicago, IL, United States
Eval Mod, Clock Conditioner; Silicon Manufacturer Texas Instruments
26AJ7013
Eval Mod, Clock Conditioner; Silicon Manufacturer Texas Instruments 26AJ7013
EVAL MOD, CLOCK CONDITIONER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LMK04828; Kit Application Type:Clock & Timing; Application Sub Type:Clock Conditioner; Kit Contents:Evaluation Board LMK04828, User Guide, RoHS Compliant: Yes

EVAL MOD, CLOCK CONDITIONER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LMK04828; Kit Application Type:Clock & Timing; Application Sub Type:Clock Conditioner; Kit Contents:Evaluation Board LMK04828, User Guide, RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - LMK04828BEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
LMK04828BEVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits LMK04828BEVM
EVAL BOARD FOR LMK04828

EVAL BOARD FOR LMK04828

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1232421-LMK04828BEVM 296-37503-ND 26AJ7013 LMK04828BEVM
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Eval Mod, Clock Conditioner; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-51F,DF782,50 OHM/ RoHS - TB-409-51F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2619845 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System SPI, UART, I2C
Manufacturer DEBIX SOM A; Other
View Details