Manufacturer: Texas Instruments
Win Source Part Number: 1201704-LMK04821NKDT
Series: PLLatinum
Packaging: Reel - TR
Type: Jitter Cleaner
Operating Temperature Range: -40°C ~ 85°C
Package: 64-WFQFN Exposed Pad
Frequency - Max: 1.54GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: LVCMOS, LVDS, LVPECL
Output: HSDS, LCPECL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: LMK04821
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-WQFN (9x9)
Introduction Date: August 22, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Jitter Cleaner IC 1.54GHz 1 64-WFQFN Exposed Pad
Jitter Cleaner IC 1.54GHz 1 64-WFQFN Exposed Pad
Jitter Cleaner IC 1.54GHz 1 64-WFQFN Exposed Pad
Clock Generator, Synthesizer, Jitter Cleaner, 3.3V, 64-Pin WQFN Product overview: LMK04821NKDT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04821NKDT can be used for catalog matching and distributor lookup.
IC CLOCK DUAL PLL 64-WQFN
IC JITTER CLEANER 64WQFN
IC CLOCK DUAL PLL 64-WQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1201704-LMK04821NKDT | 296-40277-1-ND | 728-LMK04821NKDT | LMK04821NKDT | LMK04821NKDT | LMK04821NKDT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04821NKDT | Clock Generators, PLLs, Frequency Synthesizers | 3.3V Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Jitter Cleaner; Clock Generator | Clock Generator | Jitter Cleaner; Clock Generator | Jitter Cleaner; Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HSDS, LCPECL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HSDS, LCPECL, LVCMOS, LVDS, LVPECL | HSDS, LCPECL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount | Surface Mount; 64-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |